STMicroelectronics, Inc. Single IGBTs STGWT60V60DF

Description
IGBT Trench Field Stop 600V 80A 375W Through Hole
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 375W Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13836-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13836-5-ND
Single IGBTs 497-13836-5-ND
IGBT Trench Field Stop 600V 80A 375W Through Hole

IGBT Trench Field Stop 600V 80A 375W Through Hole

Buy Now Datasheet
Singapore, Singapore
600 V 60 A IGBT Transistor
279-STGWT60V60DF
600 V 60 A IGBT Transistor 279-STGWT60V60DF
Trench gate field-stop IGBT, V series 600 V, 60 A very high speed Product overview: STGWT60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT60V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 60 A very high speed Product overview: STGWT60V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT60V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGWT60V60DF - 795624-STGWT60V60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT60V60DF
795624-STGWT60V60DF
IGBTs - Single - STGWT60V60DF 795624-STGWT60V60DF
Manufacturer: STMicroelectronics Win Source Part Number: 795624-STGWT60V60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-3P-3, SC-65-3 Power - Max: 375W Reverse Recovery Time (trr): 74ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 750μJ (on), 550μJ (off) Input Type: Standard Gate Charge: 334nC Td (on/off) @ 25°C: 60ns/208ns Test Condition: 400V, 60A, 4.7 Ohm, 15V Family Name: STGWT60V60DF Categories: Discrete Semiconductor Products Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A Alternative Parts (Cross-Reference): IXGR50N60BD1; IXSR40N60CD1; IXSX50N60AU1; IXGR50N60A2U1; ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795624-STGWT60V60DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 375W
Reverse Recovery Time (trr): 74ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 750μJ (on), 550μJ (off)
Input Type: Standard
Gate Charge: 334nC
Td (on/off) @ 25°C: 60ns/208ns
Test Condition: 400V, 60A, 4.7 Ohm, 15V
Family Name: STGWT60V60DF
Categories: Discrete Semiconductor Products
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.3V @ 15V, 60A
Alternative Parts (Cross-Reference): IXGR50N60BD1; IXSR40N60CD1; IXSX50N60AU1; IXGR50N60A2U1;
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT60V60DF
IGBT Transistors STGWT60V60DF
IGBT Transistors 600V 60A Trench Gate Field-Stop IGBT

IGBT Transistors 600V 60A Trench Gate Field-Stop IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT60V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT60V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGWT60V60DF
IGBT 600V 80A 375W TO3P

IGBT 600V 80A 375W TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13836-5-ND 279-STGWT60V60DF 795624-STGWT60V60DF STGWT60V60DF STGWT60V60DF
Product Name Single IGBTs 600 V 60 A IGBT Transistor IGBTs - Single - STGWT60V60DF IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; TO-3P-3, SC-65-3 TO-3; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data