Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGWA80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA80H65DFB can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898008-STGWA80H65DFB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-247 Long Leads
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: STGWA80
Categories: Discrete Semiconductor Products
Case / Package: TO-247 Long Leads
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: -497-16007-5, STGWA80H65DFB-ND, 497-16007-5
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-247 Long Leads
IGBT BIPO 650V 80A TO247-3
IGBT BIPO 650V 80A TO247-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGWA80H65DFB | 898008-STGWA80H65DFB | 497-16007-5-ND | STGWA80H65DFB | STGWA80H65DFB |
| Product Name | 650 V 80 A IGBT Transistor | IGBTs - Single - STGWA80H65DFB | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |