STMicroelectronics, Inc. Single IGBTs STGW60V60F

Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGW60V60F-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-STGW60V60F-ND
Single IGBTs 497-STGW60V60F-ND
IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3

IGBT Trench Field Stop 600V 80A 375W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
600 V 60 A IGBT Transistor
279-STGW60V60F
600 V 60 A IGBT Transistor 279-STGW60V60F
Trench gate field-stop IGBT, V series 600 V, 60 A very high speed Product overview: STGW60V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 60 A very high speed Product overview: STGW60V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 600V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics - 69AH2744 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics
69AH2744
Igbt, 600V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics 69AH2744
IGBT, 600V, 80A, 175DEG C, 375W ROHS COMPLIANT: YES

IGBT, 600V, 80A, 175DEG C, 375W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW60V60F
IGBT Transistors STGW60V60F
IGBT Transistors 600V 60A Trench Gate 1.8V Vce IGBT

IGBT Transistors 600V 60A Trench Gate 1.8V Vce IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60V60F
Discrete Semiconductor Products - Transistors - IGBTs STGW60V60F
IGBT 600V 80A 375W TO247

IGBT 600V 80A 375W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGW60V60F-ND 279-STGW60V60F 69AH2744 STGW60V60F STGW60V60F
Product Name Single IGBTs 600 V 60 A IGBT Transistor Igbt, 600V, 80A, 175Deg C, 375W Rohs Compliant Stmicroelectronics IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data