Manufacturer: ON Semiconductor
Win Source Part Number: 053754-TIG052TS-TL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-TSSOP
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 5.5V @ 2.5V, 150A
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
TRANSISTOR,IGBT,N-CH
IGBT 400V Surface Mount 8-TSSOP
Insulated Gate Bipolar Transistor, 400V, N-Channel
IGBT 400V 8TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Bipolar RF Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 053754-TIG052TS-TL-E | 279-TIG052TS-TL-E | TIG052TS-TL-E-ND | TIG052TS-TL-E | TIG052TS-TL-E |
| Product Name | IGBTs - Single - TIG052TS-TL-E | 400V TSSOP IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | |
| VCE(on) | 5.5 volts |