IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
IGBT 1200V 15A TO247-3L
IGBT Transistors Trench gate field-stop IGBT, S series 1200 V, 15 A low drop
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-STGWA15S120DF3-ND | STGWA15S120DF3 | STGWA15S120DF3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |