STMicroelectronics, Inc. IGBTs - Single - STGWT80H65DFB STGWT80H65DFB

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898014-STGWT80H65DFB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Family Name: STGWT80 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14234-5, -497-14234-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898014-STGWT80H65DFB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Family Name: STGWT80 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14234-5, -497-14234-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGWT80H65DFB - 898014-STGWT80H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT80H65DFB
898014-STGWT80H65DFB
IGBTs - Single - STGWT80H65DFB 898014-STGWT80H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 898014-STGWT80H65DFB Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P Package: Tube Package: TO-3P-3, SC-65-3 Mounting: Through Hole Family Name: STGWT80 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-14234-5, -497-14234-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898014-STGWT80H65DFB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Family Name: STGWT80
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14234-5, -497-14234-5

Buy Now Datasheet
Single IGBTs - 497-14234-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14234-5-ND
Single IGBTs 497-14234-5-ND
IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P

IGBT Trench Field Stop 650V 120A 469W Through Hole TO-3P

Buy Now Datasheet
Singapore, Singapore
650 V 80 A IGBT Transistor
279-STGWT80H65DFB
650 V 80 A IGBT Transistor 279-STGWT80H65DFB
Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGWT80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 80 A high speed HB series IGBT Product overview: STGWT80H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT80H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT80H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT80H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGWT80H65DFB
IGBT 650V 120A 469W TO3P-3L

IGBT 650V 120A 469W TO3P-3L

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWT80H65DFB
IGBT Transistors STGWT80H65DFB
IGBT Transistors Trench gate H series 650V 80A HiSpd

IGBT Transistors Trench gate H series 650V 80A HiSpd

Buy Now Datasheet
Igbt, Single, 650V, 120A, To-3P; Continuous Collector Current Stmicroelectronics - 45AC7598 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 120A, To-3P; Continuous Collector Current Stmicroelectronics
45AC7598
Igbt, Single, 650V, 120A, To-3P; Continuous Collector Current Stmicroelectronics 45AC7598
IGBT, SINGLE, 650V, 120A, TO-3P; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:469W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 650V, 120A, TO-3P; Continuous Collector Current:120A; Collector Emitter Saturation Voltage:1.6V; Power Dissipation:469W; Collector Emitter Voltage Max:650V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 898014-STGWT80H65DFB 497-14234-5-ND 279-STGWT80H65DFB STGWT80H65DFB STGWT80H65DFB 45AC7598
Product Name IGBTs - Single - STGWT80H65DFB Single IGBTs 650 V 80 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 650V, 120A, To-3P; Continuous Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) ? to 175 C (? to 347 F)
Package Type TO-3; SOT3; TO-3P TO-3; TO-3P-3, SC-65-3 TO-3
Features IGBT Trench Field Stop 650 V 120 A 469 W Through Hole TO-3P
Unlock Full Specs
to access all available technical data