IGBT Trench Field Stop 650V 80A 375W Through Hole TO-3P
Manufacturer: STMicroelectronics
Win Source Part Number: 898013-STGWT60H65FB
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 650 V 80 A 375 W Through Hole TO-3P
Package: Tube
Package: TO-3P-3, SC-65-3
Mounting: Through Hole
Family Name: STGWT60
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14233-5, -497-14233-5
Trench gate field-stop IGBT, HB series 650 V, 60 A high speed Product overview: STGWT60H65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 60 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 60 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT60H65FB can be used for catalog matching and distributor lookup.
IGBT 650V 80A 375W TO3P-3L
IGBT Transistors 650V 60A HSpd trench gate field-stop IGBT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-14233-5-ND | 898013-STGWT60H65FB | 279-STGWT60H65FB | STGWT60H65FB | STGWT60H65FB |
| Product Name | Single IGBTs | IGBTs - Single - STGWT60H65FB | 650 V 60 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -40 C (-40 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-3; TO-3P-3, SC-65-3 | TO-3; SOT3; TO-3P | |||
| Packing Method | Tube | Tube; Tube |