STMicroelectronics, Inc. 40 A 1200 V IGBT Transistor STGWA40N120KD

Description
40 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40N120KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
40 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40N120KD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40 A 1200 V IGBT Transistor
279-STGWA40N120KD
40 A 1200 V IGBT Transistor 279-STGWA40N120KD
40 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40N120KD can be used for catalog matching and distributor lookup.

40 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGWA40N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40N120KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15137-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15137-5-ND
Single IGBTs 497-15137-5-ND
IGBT 1200V 80A 240W Through Hole TO-247

IGBT 1200V 80A 240W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - STGWA40N120KD - 802912-STGWA40N120KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA40N120KD
802912-STGWA40N120KD
IGBTs - Single - STGWA40N120KD 802912-STGWA40N120KD
Manufacturer: STMicroelectronics Win Source Part Number: 802912-STGWA40N120KD Packaging: Tube Mounting Style: Through Hole Power - Max: 240W Reverse Recovery Time (trr): 84ns Current - Collector Pulsed (Icm): 120A Switching Energy: 3.7mJ (on), 5.7mJ (off) Input Type: Standard Gate Charge: 126nC Test Condition: 960V, 30A, 10Ohm, 15V Part Status: Obsolete (End Of Life) Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 3.85V at 15V, 30A Td (on/off) at 25°C: 48ns/338ns Part Number Series: STGWA40

Manufacturer: STMicroelectronics
Win Source Part Number: 802912-STGWA40N120KD
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 240W
Reverse Recovery Time (trr): 84ns
Current - Collector Pulsed (Icm): 120A
Switching Energy: 3.7mJ (on), 5.7mJ (off)
Input Type: Standard
Gate Charge: 126nC
Test Condition: 960V, 30A, 10Ohm, 15V
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 3.85V at 15V, 30A
Td (on/off) at 25°C: 48ns/338ns
Part Number Series: STGWA40

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40N120KD
IGBT Transistors STGWA40N120KD
IGBT Transistors 40A 1200V short circuit rugged IGBT

IGBT Transistors 40A 1200V short circuit rugged IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40N120KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40N120KD
Discrete Semiconductor Products - Transistors - IGBTs STGWA40N120KD
IGBT 1200V 80A 240W TO247

IGBT 1200V 80A 240W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA40N120KD 497-15137-5-ND 802912-STGWA40N120KD STGWA40N120KD STGWA40N120KD
Product Name 40 A 1200 V IGBT Transistor Single IGBTs IGBTs - Single - STGWA40N120KD IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 240000 milliwatts
Unlock Full Specs
to access all available technical data