Win Source Part Number: 1014358-STGWA40H120F
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 468 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.6V @ 15V, 40A
Switching Energy: 1mJ (on), 1.32mJ (off)
Input Type: Standard
Gate Charge: 158 nC
Td (on/off) @ 25°C: 18ns/152ns
Test Condition: 600V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGWA40
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247 Long Leads
Trench gate field-stop IGBT, H series 1200 V, 40 A high speed Product overview: STGWA40H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H120F2 can be used for catalog matching and distributor lookup.
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 40 A high speed
IGBT BIPO 1200V 40A TO247-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1014358-STGWA40H120F2 | STGWA40H120F2-ND | 279-STGWA40H120F2 | STGWA40H120F2 | STGWA40H120F2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | 1200 V 40 A IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 1200 volts |