STMicroelectronics, Inc. 30 A 600 V IGBT Transistor STGWF30NC60S

Description
30 A, 600 V, fast IGBT Product overview: STGWF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWF30NC60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30 A, 600 V, fast IGBT Product overview: STGWF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWF30NC60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30 A 600 V IGBT Transistor
279-STGWF30NC60S
30 A 600 V IGBT Transistor 279-STGWF30NC60S
30 A, 600 V, fast IGBT Product overview: STGWF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWF30NC60S can be used for catalog matching and distributor lookup.

30 A, 600 V, fast IGBT Product overview: STGWF30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWF30NC60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGWF30NC60S - 898009-STGWF30NC60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWF30NC60S
898009-STGWF30NC60S
IGBTs - Single - STGWF30NC60S 898009-STGWF30NC60S
Manufacturer: STMicroelectronics Win Source Part Number: 898009-STGWF30NC60S Series: PowerMESH™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 35 A 79 W Through Hole TO-3P Package: TO-3P-3 Full Pack Package: Tube Mounting: Through Hole Family Name: STGWF30 Categories: Discrete Semiconductor Products Case / Package: TO-3P ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-10709-5, -497-10709-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898009-STGWF30NC60S
Series: PowerMESH™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 35 A 79 W Through Hole TO-3P
Package: TO-3P-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: STGWF30
Categories: Discrete Semiconductor Products
Case / Package: TO-3P
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-10709-5, -497-10709-5

Buy Now Datasheet
Single IGBTs - 497-10709-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10709-5-ND
Single IGBTs 497-10709-5-ND
IGBT 600V 35A 79W Through Hole TO-3P

IGBT 600V 35A 79W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWF30NC60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWF30NC60S
Discrete Semiconductor Products - Transistors - IGBTs STGWF30NC60S
IGBT 600V 35A 79W TO3P

IGBT 600V 35A 79W TO3P

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWF30NC60S
IGBT Transistors STGWF30NC60S
IGBT Transistors 30A 600V Fast IGBT 5kHz 1.9 VCE

IGBT Transistors 30A 600V Fast IGBT 5kHz 1.9 VCE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWF30NC60S 898009-STGWF30NC60S 497-10709-5-ND STGWF30NC60S STGWF30NC60S
Product Name 30 A 600 V IGBT Transistor IGBTs - Single - STGWF30NC60S Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 79000 milliwatts
Unlock Full Specs
to access all available technical data