Trench gate field-stop IGBT, S series 1200 V, 40 A low drop Product overview: STGWA40S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40S120DF3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1096887-STGWA40S120D
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 468 W
Reverse Recovery Time (trr): 355 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 40A
Switching Energy: 1.43mJ (on), 3.83mJ (off)
Input Type: Standard
Gate Charge: 129 nC
Td (on/off) @ 25°C: 35ns/148ns
Test Condition: 600V, 40A, 15Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): STGWA40M120DF3; STGW40M120DF3; IRGP30B120KD-EP; FGH40T120SMD-F155; IXA33IF1200HB; STGW40H120DF2;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15630-5
Base Product Number: STGWA40
IGBT Trench Field Stop 1200V 80A 468W Through Hole TO-247-3
IGBT Transistors Trench gate field-stop IGBT, S series 1200 V, 40 A low drop
IGBT 1200V 40A TO247-3L
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGWA40S120DF3 | 1096887-STGWA40S120DF3 | 497-15630-5-ND | STGWA40S120DF3 | STGWA40S120DF3 |
| Product Name | 1200 V 40 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |