STMicroelectronics, Inc. 650V 60A 258000mW IGBT Transistor STGWA30M65DF2

Description
Trans IGBT Chip N-CH 650V 60A 258000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, 258000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A, 258000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Chip N-CH 650V 60A 258000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, 258000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A, 258000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 60A 258000mW IGBT Transistor
279-STGWA30M65DF2
650V 60A 258000mW IGBT Transistor 279-STGWA30M65DF2
Trans IGBT Chip N-CH 650V 60A 258000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, 258000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A, 258000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30M65DF2 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 60A 258000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, 258000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 60A, 258000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA30M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15842-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15842-5-ND
Single IGBTs 497-15842-5-ND
IGBT Trench Field Stop 650V 60A 258W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 60A 258W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - Single - STGWA30M65DF2 - 1261058-STGWA30M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA30M65DF2
1261058-STGWA30M65DF2
IGBTs - Single - STGWA30M65DF2 1261058-STGWA30M65DF2
Manufacturer: STMicroelectronics Win Source Part Number: 1261058-STGWA30M65DF 2 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 300μJ (on), 960μJ (off) Input Type: Standard Gate Charge: 80nC Test Condition: 400V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 258W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A Td (on/off) at 25°C: 31.6ns/115ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261058-STGWA30M65DF2
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 300μJ (on), 960μJ (off)
Input Type: Standard
Gate Charge: 80nC
Test Condition: 400V, 30A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 258W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 30A
Td (on/off) at 25°C: 31.6ns/115ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - STGWA30M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA30M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGWA30M65DF2
IGBT 650V 30A TO247-3

IGBT 650V 30A TO247-3

Supplier's Site
Igbt Single Transistor, 60 A, 1.55 V, 258 W, 650 V, To-247, 3 Rohs Compliant Stmicroelectronics - 52Y7737 - Newark, An Avnet Company
Chicago, IL, United States
Igbt Single Transistor, 60 A, 1.55 V, 258 W, 650 V, To-247, 3 Rohs Compliant Stmicroelectronics
52Y7737
Igbt Single Transistor, 60 A, 1.55 V, 258 W, 650 V, To-247, 3 Rohs Compliant Stmicroelectronics 52Y7737
IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-247, 3 RoHS Compliant: Yes

IGBT Single Transistor, 60 A, 1.55 V, 258 W, 650 V, TO-247, 3 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA30M65DF2
IGBT Transistors STGWA30M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA30M65DF2 497-15842-5-ND 1261058-STGWA30M65DF2 STGWA30M65DF2 52Y7737 STGWA30M65DF2
Product Name 650V 60A 258000mW IGBT Transistor Single IGBTs IGBTs - Single - STGWA30M65DF2 Discrete Semiconductor Products - Transistors - IGBTs Igbt Single Transistor, 60 A, 1.55 V, 258 W, 650 V, To-247, 3 Rohs Compliant Stmicroelectronics IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data