STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGWA25S120DF3

Description
Win Source Part Number: 1277384-STGWA25S120D F3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 375 W Reverse Recovery Time (trr): 265 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 100 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A Switching Energy: 830µJ (on), 2.37mJ (off) Input Type: Standard Gate Charge: 80 nC Td (on/off) @ 25°C: 31ns/147ns Test Condition: 600V, 25A, 15Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15628-5,-497-156 28-5 Base Product Number: STGWA25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1277384-STGWA25S120D F3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 375 W Reverse Recovery Time (trr): 265 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 100 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A Switching Energy: 830µJ (on), 2.37mJ (off) Input Type: Standard Gate Charge: 80 nC Td (on/off) @ 25°C: 31ns/147ns Test Condition: 600V, 25A, 15Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15628-5,-497-156 28-5 Base Product Number: STGWA25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277384-STGWA25S120DF3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277384-STGWA25S120DF3
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277384-STGWA25S120DF3
Win Source Part Number: 1277384-STGWA25S120D F3 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 375 W Reverse Recovery Time (trr): 265 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 100 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A Switching Energy: 830µJ (on), 2.37mJ (off) Input Type: Standard Gate Charge: 80 nC Td (on/off) @ 25°C: 31ns/147ns Test Condition: 600V, 25A, 15Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-15628-5,-497-156 28-5 Base Product Number: STGWA25 Product Status: Obsolete

Win Source Part Number: 1277384-STGWA25S120DF3
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 375 W
Reverse Recovery Time (trr): 265 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 50 A
Current - Collector Pulsed (Icm): 100 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 25A
Switching Energy: 830µJ (on), 2.37mJ (off)
Input Type: Standard
Gate Charge: 80 nC
Td (on/off) @ 25°C: 31ns/147ns
Test Condition: 600V, 25A, 15Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15628-5,-497-15628-5
Base Product Number: STGWA25
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-15628-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15628-5-ND
Single IGBTs 497-15628-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V 25 A IGBT Transistor
279-STGWA25S120DF3
1200 V 25 A IGBT Transistor 279-STGWA25S120DF3
Trench gate field-stop IGBT, S series 1200 V, 25 A low drop Product overview: STGWA25S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25S120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, S series 1200 V, 25 A low drop Product overview: STGWA25S120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25S120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA25S120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA25S120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGWA25S120DF3
IGBT 1200V 25A TO247-3L

IGBT 1200V 25A TO247-3L

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGWA25S120DF3
IGBT Transistors STGWA25S120DF3
IGBT Transistors Trench gate field-stop IGBT, S series 1200 V, 25 A low drop

IGBT Transistors Trench gate field-stop IGBT, S series 1200 V, 25 A low drop

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277384-STGWA25S120DF3 497-15628-5-ND 279-STGWA25S120DF3 STGWA25S120DF3 STGWA25S120DF3
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 1200 V 25 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-247; SOT3 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data