STMicroelectronics, Inc. Single IGBTs STGYA120M65DF2AG

Description
IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-18640-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-18640-ND
Single IGBTs 497-18640-ND
IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™

IGBT Trench Field Stop 650V 160A 625W Through Hole MAX247™

Buy Now Datasheet
Singapore, Singapore
Automotive 650 V 120 A IGBT Transistor
279-STGYA120M65DF2AG
Automotive 650 V 120 A IGBT Transistor 279-STGYA120M65DF2AG
Automotive-grade trench gate field-stop IGBT, M series 650 V, 120 A low loss in a Max247 long leads package Product overview: STGYA120M65DF2AG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 120 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 650 V, 120 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA120M65DF2AG can be used for catalog matching and distributor lookup.

Automotive-grade trench gate field-stop IGBT, M series 650 V, 120 A low loss in a Max247 long leads package Product overview: STGYA120M65DF2AG from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 650 V, 120 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 650 V, 120 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGYA120M65DF2AG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 986196-STGYA120M65DF2AG - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
986196-STGYA120M65DF2AG
Discrete Semiconductor Products - Transistors - IGBTs - Single 986196-STGYA120M65DF2AG
Win Source Part Number: 986196-STGYA120M65DF 2AG Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 600 Power - Max: 625 W Reverse Recovery Time (trr): 202 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 160 A Current - Collector Pulsed (Icm): 360 A Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 120A Switching Energy: 1.8mJ (on), 4.41mJ (off) Input Type: Standard Gate Charge: 420 nC Td (on/off) @ 25°C: 66ns/185ns Test Condition: 400V, 120A, 4.7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: MAX247™ Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGYA120M65DF2AG-ND, 497-18640 Base Product Number: STGYA120

Win Source Part Number: 986196-STGYA120M65DF2AG
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 600
Power - Max: 625 W
Reverse Recovery Time (trr): 202 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 160 A
Current - Collector Pulsed (Icm): 360 A
Vce(on) (Max) @ Vge, Ic: 2.15V @ 15V, 120A
Switching Energy: 1.8mJ (on), 4.41mJ (off)
Input Type: Standard
Gate Charge: 420 nC
Td (on/off) @ 25°C: 66ns/185ns
Test Condition: 400V, 120A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: MAX247™
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGYA120M65DF2AG-ND,497-18640
Base Product Number: STGYA120

Buy Now Datasheet
Single IGBTs STGYA120M65DF2AG
IGBT

IGBT

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGYA120M65DF2AG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGYA120M65DF2AG
Discrete Semiconductor Products - Transistors - IGBTs STGYA120M65DF2AG
IGBT

IGBT

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-18640-ND 279-STGYA120M65DF2AG 986196-STGYA120M65DF2AG STGYA120M65DF2AG STGYA120M65DF2AG
Product Name Single IGBTs Automotive 650 V 120 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data