STMicroelectronics, Inc. 650 V 40 A IGBT Transistor STGWA40H65DFB2

Description
Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA40H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA40H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGWA40H65DFB2
650 V 40 A IGBT Transistor 279-STGWA40H65DFB2
Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA40H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB2 can be used for catalog matching and distributor lookup.

Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA40H65DFB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40H65DFB2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1216805-STGWA40H65DFB2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1216805-STGWA40H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1216805-STGWA40H65DFB2
Win Source Part Number: 1216805-STGWA40H65DF B2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 230 W Reverse Recovery Time (trr): 75 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 72 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A Switching Energy: 765µJ (on), 410µJ (off) Input Type: Standard Gate Charge: 153 nC Td (on/off) @ 25°C: 18ns/72ns Test Condition: 400V, 40A, 4.7Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-19785 Base Product Number: STGWA40

Win Source Part Number: 1216805-STGWA40H65DFB2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 230 W
Reverse Recovery Time (trr): 75 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 72 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 765µJ (on), 410µJ (off)
Input Type: Standard
Gate Charge: 153 nC
Td (on/off) @ 25°C: 18ns/72ns
Test Condition: 400V, 40A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19785
Base Product Number: STGWA40

Buy Now Datasheet
Single IGBTs - 497-19785-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-19785-ND
Single IGBTs 497-19785-ND
IGBT Trench Field Stop 650V 72A 230W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 650V 72A 230W Through Hole TO-247 Long Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA40H65DFB2
IGBT Transistors STGWA40H65DFB2
IGBT Transistors Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package

IGBT Transistors Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package

Buy Now Datasheet
Single IGBTs - STGWA40H65DFB2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA40H65DFB2
Single IGBTs STGWA40H65DFB2
TRENCH GATE FIELD-STOP 650 V 40

TRENCH GATE FIELD-STOP 650 V 40

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA40H65DFB2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA40H65DFB2
Discrete Semiconductor Products - Transistors - IGBTs STGWA40H65DFB2
TRENCH GATE FIELD-STOP 650 V 40

TRENCH GATE FIELD-STOP 650 V 40

Supplier's Site
Igbt, 650V, 72A, 175Deg C, 230W Rohs Compliant Stmicroelectronics - 69AH2737 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 72A, 175Deg C, 230W Rohs Compliant Stmicroelectronics
69AH2737
Igbt, 650V, 72A, 175Deg C, 230W Rohs Compliant Stmicroelectronics 69AH2737
IGBT, 650V, 72A, 175DEG C, 230W ROHS COMPLIANT: YES

IGBT, 650V, 72A, 175DEG C, 230W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWA40H65DFB2 1216805-STGWA40H65DFB2 497-19785-ND STGWA40H65DFB2 STGWA40H65DFB2 STGWA40H65DFB2 69AH2737
Product Name 650 V 40 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 72A, 175Deg C, 230W Rohs Compliant Stmicroelectronics
VCES 650 volts
Unlock Full Specs
to access all available technical data