Manufacturer: STMicroelectronics
Win Source Part Number: 795622-STGWT20IH125D
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-3P-3, SC-65-3
Power - Max: 259W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 80A
Switching Energy: 410μJ (off)
Input Type: Standard
Gate Charge: 68nC
Td (on/off) @ 25°C: -/106ns
Test Condition: 600V, 15A, 10 Ohm, 15V
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3P
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 1250V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 15A
Alternative Parts (Cross-Reference): SGW15N120FKSA1; IXYH20N120C3; STGWT20IH125DF; STGW20IH125DF;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IGBT Trench Field Stop 1250V 40A 259W Through Hole TO-3P
1250 V, 20 A IH series trench gate field-stop IGBT Product overview: STGWT20IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT20IH125DF can be used for catalog matching and distributor lookup.
IGBT 1250V 40A 259W TO-3P
IGBT Transistors 1250V 20A trench gte field-stop IGBT
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 795622-STGWT20IH125DF | 497-STGWT20IH125DF-ND | 279-STGWT20IH125DF | STGWT20IH125DF | STGWT20IH125DF |
| Product Name | IGBTs - Single - STGWT20IH125DF | Single IGBTs | 1250 V 20 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1250 volts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-3; SOT3 | TO-3; TO-3P-3, SC-65-3 |