IGBT Trench Field Stop 650V 40A 166W Through Hole TO-247 Long Leads
Win Source Part Number: 1277361-STGWA20M65DF
Category: Discrete Semiconductor Products>Transistors
Series: M
Package: Tube
Standard Package: 600
Power - Max: 166 W
Reverse Recovery Time (trr): 166 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 20A
Switching Energy: 140µJ (on), 560µJ (off)
Input Type: Standard
Gate Charge: 63 nC
Td (on/off) @ 25°C: 26ns/108ns
Test Condition: 400V, 20A, 12Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGWA20
Trench gate field-stop IGBT M series, 650 V 20 A low loss Product overview: STGWA20M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA20M65DF2 can be used for catalog matching and distributor lookup.
IGBT TRENCH 650V 40A TO247
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 20 A low loss
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGWA20M65DF2-ND | 1277361-STGWA20M65DF2 | 279-STGWA20M65DF2 | STGWA20M65DF2 | STGWA20M65DF2 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | 650 V 20 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |