STMicroelectronics, Inc. 600 V 80 A IGBT Transistor STGW80V60F

Description
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 80 A IGBT Transistor
279-STGW80V60F
600 V 80 A IGBT Transistor 279-STGW80V60F
Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 80 A very high speed Product overview: STGW80V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 80 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 80 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW80V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15135-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15135-5-ND
Single IGBTs 497-15135-5-ND
IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247-3

IGBT Trench Field Stop 600V 120A 469W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277391-STGW80V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277391-STGW80V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277391-STGW80V60F
Win Source Part Number: 1277391-STGW80V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 469 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 120 A Current - Collector Pulsed (Icm): 240 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 80A Switching Energy: 1.8mJ (on), 1mJ (off) Input Type: Standard Gate Charge: 448 nC Td (on/off) @ 25°C: 60ns/220ns Test Condition: 400V, 80A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-15135-5,497-151 35-5 Base Product Number: STGW80

Win Source Part Number: 1277391-STGW80V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 469 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 240 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 80A
Switching Energy: 1.8mJ (on), 1mJ (off)
Input Type: Standard
Gate Charge: 448 nC
Td (on/off) @ 25°C: 60ns/220ns
Test Condition: 400V, 80A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-15135-5,497-15135-5
Base Product Number: STGW80

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW80V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW80V60F
Discrete Semiconductor Products - Transistors - IGBTs STGW80V60F
IGBT 600V 120A 469W TO247

IGBT 600V 120A 469W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW80V60F
IGBT Transistors STGW80V60F
IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 80 A very high speed

IGBT Transistors Trench gate field-stop IGBT, V series 600 V, 80 A very high speed

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW80V60F 497-15135-5-ND 1277391-STGW80V60F STGW80V60F STGW80V60F
Product Name 600 V 80 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data