STMicroelectronics, Inc. 650 V 40 A IGBT Transistor STGWT40HP65FB

Description
Trench gate field-stop 650 V, 40 A high-speed HB series IGBT Product overview: STGWT40HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40HP65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop 650 V, 40 A high-speed HB series IGBT Product overview: STGWT40HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40HP65FB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 40 A IGBT Transistor
279-STGWT40HP65FB
650 V 40 A IGBT Transistor 279-STGWT40HP65FB
Trench gate field-stop 650 V, 40 A high-speed HB series IGBT Product overview: STGWT40HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40HP65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 40 A high-speed HB series IGBT Product overview: STGWT40HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT40HP65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGWT40HP65FB - 1261059-STGWT40HP65FB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWT40HP65FB
1261059-STGWT40HP65FB
IGBTs - Single - STGWT40HP65FB 1261059-STGWT40HP65FB
Manufacturer: STMicroelectronics Win Source Part Number: 1261059-STGWT40HP65F B Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 140ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 160A Switching Energy: 363μJ (off) Input Type: Standard Gate Charge: 210nC Test Condition: 400V, 40A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-3P-3, SC-65-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 600 MSL Level: 1 (Unlimited) Maximum Power: 283W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A Td (on/off) at 25°C: -/142ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261059-STGWT40HP65FB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 140ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 160A
Switching Energy: 363μJ (off)
Input Type: Standard
Gate Charge: 210nC
Test Condition: 400V, 40A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-3P-3, SC-65-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 600
MSL Level: 1 (Unlimited)
Maximum Power: 283W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 40A
Td (on/off) at 25°C: -/142ns

Buy Now Datasheet
Single IGBTs - 497-16972-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16972-ND
Single IGBTs 497-16972-ND
IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P

IGBT Trench Field Stop 650V 80A 283W Through Hole TO-3P

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWT40HP65FB
IGBT Transistors STGWT40HP65FB
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Single IGBTs - STGWT40HP65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWT40HP65FB
Single IGBTs STGWT40HP65FB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT40HP65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT40HP65FB
Discrete Semiconductor Products - Transistors - IGBTs STGWT40HP65FB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site
Igbt, 650V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics - 26AH0173 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 650V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics
26AH0173
Igbt, 650V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics 26AH0173
IGBT, 650V, 80A, 175DEG C, 283W; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3P; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, 650V, 80A, 175DEG C, 283W; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:283W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3P; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGWT40HP65FB 1261059-STGWT40HP65FB 497-16972-ND STGWT40HP65FB STGWT40HP65FB STGWT40HP65FB 26AH0173
Product Name 650 V 40 A IGBT Transistor IGBTs - Single - STGWT40HP65FB Single IGBTs IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Igbt, 650V, 80A, 175Deg C, 283W; Dc Collector Current Stmicroelectronics
VCES 650 volts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-3; SOT3 TO-3; TO-3P-3, SC-65-3 TO-3; TO-3P-3, SC-65-3 160 A TO-3
Unlock Full Specs
to access all available technical data