Win Source Part Number: 1025002-STGWA40HP65F
Category: Discrete Semiconductor Products>Transistors
Series: HB2
Package: Tube
Standard Package: 30
Power - Max: 227 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 72 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 40A
Switching Energy: 410µJ (off)
Input Type: Standard
Gate Charge: 153 nC
Td (on/off) @ 25°C: -/125ns
Test Condition: 400V, 40A, 4.7Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-19059
Base Product Number: STGWA40
Trench gate field-stop, 650 V, 40 A, high-speed HB2 series IGBT in a TO-247 long leads package Product overview: STGWA40HP65FB2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 40 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 40 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA40HP65FB2 can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 650V 72A 227W Through Hole TO-247 Long Leads
TRENCH GATE FIELD-STOP, 650 V, 4
IGBT, SINGLE, 650V, 72A, TO-247-3; DC Collector Current:72A; Collector Emitter Saturation Voltage Vce(on):1.55V; Power Dissipation Pd:227W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes
TRENCH GATE FIELD-STOP, 650 V, 4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1025002-STGWA40HP65FB2 | 279-STGWA40HP65FB2 | 497-19059-ND | STGWA40HP65FB2 | 94AC2244 | STGWA40HP65FB2 | STGWA40HP65FB2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 650 V 40 A IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | Igbt, Single, 650V, 72A, To-247-3; Dc Collector Current Stmicroelectronics | IGBT Transistors | Single IGBTs |
| VCES | 650 volts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Package Type | TO-247; SOT3 | TO-247; TO-247-3 | TO-3; TO-247 | TO-247; TO-247-3 |