STMicroelectronics, Inc. Single IGBTs STGWA25M120DF3

Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15136-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15136-5-ND
Single IGBTs 497-15136-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247 Long Leads

Buy Now Datasheet
IGBTs - Single - STGWA25M120DF3 - 812974-STGWA25M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA25M120DF3
812974-STGWA25M120DF3
IGBTs - Single - STGWA25M120DF3 812974-STGWA25M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 812974-STGWA25M120DF 3 Packaging: Tube Mounting Style: Through Hole Power - Max: 375W Reverse Recovery Time (trr): 265ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 100A Switching Energy: 850μJ (on), 1.3mJ (off) Input Type: Standard Gate Charge: 85nC Test Condition: 600V, 25A, 15Ohm, 15V Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 25A Td (on/off) at 25°C: 28ns/150ns Part Number Series: STGWA25

Manufacturer: STMicroelectronics
Win Source Part Number: 812974-STGWA25M120DF3
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 375W
Reverse Recovery Time (trr): 265ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 100A
Switching Energy: 850μJ (on), 1.3mJ (off)
Input Type: Standard
Gate Charge: 85nC
Test Condition: 600V, 25A, 15Ohm, 15V
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 25A
Td (on/off) at 25°C: 28ns/150ns
Part Number Series: STGWA25

Buy Now
Singapore, Singapore
1200V 50A 375000mW IGBT Transistor
279-STGWA25M120DF3
1200V 50A 375000mW IGBT Transistor 279-STGWA25M120DF3
Trans IGBT Chip N-CH 1200V 50A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA25M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25M120DF3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 50A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGWA25M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA25M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - STGWA25M120DF3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA25M120DF3
Single IGBTs STGWA25M120DF3
IGBT 1200V 50A 375W TO247

IGBT 1200V 50A 375W TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA25M120DF3
IGBT Transistors STGWA25M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 25 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 25 A low loss

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA25M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA25M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGWA25M120DF3
IGBT 1200V 50A 375W TO247

IGBT 1200V 50A 375W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15136-5-ND 812974-STGWA25M120DF3 279-STGWA25M120DF3 STGWA25M120DF3 STGWA25M120DF3 STGWA25M120DF3
Product Name Single IGBTs IGBTs - Single - STGWA25M120DF3 1200V 50A 375000mW IGBT Transistor Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data