IGBT 400V Surface Mount 8-ECH
Manufacturer: ON Semiconductor
Win Source Part Number: 053169-TIG064E8-TL-H
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-ECH
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 7V @ 2.5V, 100A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IGBT 400V ECH8
IGBT Transistors NCH IGBT 150A 400V 2.5V
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | TIG064E8-TL-H-ND | 053169-TIG064E8-TL-H | TIG064E8-TL-H | TIG064E8-TL-H | TIG064E8-TL-H |
| Product Name | Single IGBTs | IGBTs - Single - TIG064E8-TL-H | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |