STMicroelectronics, Inc. IGBTs - Single - STGWA15M120DF3 STGWA15M120DF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261057-STGWA15M120D F3 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 270ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 550μJ (on), 850μJ (off) Input Type: Standard Gate Charge: 53nC Test Condition: 600V, 15A, 22Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 259W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A Td (on/off) at 25°C: 26ns/122ns
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261057-STGWA15M120D F3 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 270ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 550μJ (on), 850μJ (off) Input Type: Standard Gate Charge: 53nC Test Condition: 600V, 15A, 22Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 259W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A Td (on/off) at 25°C: 26ns/122ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGWA15M120DF3 - 1261057-STGWA15M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGWA15M120DF3
1261057-STGWA15M120DF3
IGBTs - Single - STGWA15M120DF3 1261057-STGWA15M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 1261057-STGWA15M120D F3 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 270ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 550μJ (on), 850μJ (off) Input Type: Standard Gate Charge: 53nC Test Condition: 600V, 15A, 22Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 259W Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A Td (on/off) at 25°C: 26ns/122ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261057-STGWA15M120DF3
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 270ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 550μJ (on), 850μJ (off)
Input Type: Standard
Gate Charge: 53nC
Test Condition: 600V, 15A, 22Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 259W
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A
Td (on/off) at 25°C: 26ns/122ns

Buy Now
Singapore, Singapore
1200 V 15 A IGBT Transistor
279-STGWA15M120DF3
1200 V 15 A IGBT Transistor 279-STGWA15M120DF3
Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGWA15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15M120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGWA15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWA15M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-15059-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15059-5-ND
Single IGBTs 497-15059-5-ND
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247 Long Leads

IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247 Long Leads

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGWA15M120DF3
IGBT Transistors STGWA15M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 15 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 15 A low loss

Buy Now Datasheet
Single IGBTs - STGWA15M120DF3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWA15M120DF3
Single IGBTs STGWA15M120DF3
IGBT 1200V 30A 259W

IGBT 1200V 30A 259W

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWA15M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWA15M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGWA15M120DF3
IGBT 1200V 30A 259W

IGBT 1200V 30A 259W

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261057-STGWA15M120DF3 279-STGWA15M120DF3 497-15059-5-ND STGWA15M120DF3 STGWA15M120DF3 STGWA15M120DF3
Product Name IGBTs - Single - STGWA15M120DF3 1200 V 15 A IGBT Transistor Single IGBTs IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 1200 volts
Unlock Full Specs
to access all available technical data