onsemi N-Channel 400V 150A 3.8V IGBT Transistor TIG067SS-TL-2W

Description
IGBT, 400V, 150A, VCE(sat);3.8V, Single N-Channel, SOIC-8, 2500-REEL Product overview: TIG067SS-TL-2W from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V, SOIC. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG067SS-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 400V, 150A, VCE(sat);3.8V, Single N-Channel, SOIC-8, 2500-REEL Product overview: TIG067SS-TL-2W from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V, SOIC. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG067SS-TL-2W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 400V 150A 3.8V IGBT Transistor
279-TIG067SS-TL-2W
N-Channel 400V 150A 3.8V IGBT Transistor 279-TIG067SS-TL-2W
IGBT, 400V, 150A, VCE(sat);3.8V, Single N-Channel, SOIC-8, 2500-REEL Product overview: TIG067SS-TL-2W from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V, SOIC. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG067SS-TL-2W can be used for catalog matching and distributor lookup.

IGBT, 400V, 150A, VCE(sat);3.8V, Single N-Channel, SOIC-8, 2500-REEL Product overview: TIG067SS-TL-2W from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 150A, 3.8V, SOIC. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 400V, 150A, 3.8V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-TIG067SS-TL-2W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - TIG067SS-TL-2W - 1107214-TIG067SS-TL-2W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - TIG067SS-TL-2W
1107214-TIG067SS-TL-2W
IGBTs - Single - TIG067SS-TL-2W 1107214-TIG067SS-TL-2W
Manufacturer: ON Semiconductor Win Source Part Number: 1107214-TIG067SS-TL- 2W Packaging: Reel - TR Mounting: SMD (SMT) Input Type: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOIC VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Maximum Power Dissipation: 1.2W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 5V @ 4V, 150A Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1107214-TIG067SS-TL-2W
Packaging: Reel - TR
Mounting: SMD (SMT)
Input Type: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOIC
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Maximum Power Dissipation: 1.2W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 5V @ 4V, 150A
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - TIG067SS-TL-2WOSTR-ND - DigiKey
Thief River Falls, MN, United States
IGBT 400V 1.2W Surface Mount 8-SOIC

IGBT 400V 1.2W Surface Mount 8-SOIC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - TIG067SS-TL-2W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
TIG067SS-TL-2W
Discrete Semiconductor Products - Transistors - IGBTs TIG067SS-TL-2W
IGBT 400V 150A 8SOIC

IGBT 400V 150A 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-TIG067SS-TL-2W 1107214-TIG067SS-TL-2W TIG067SS-TL-2WOSTR-ND TIG067SS-TL-2W
Product Name N-Channel 400V 150A 3.8V IGBT Transistor IGBTs - Single - TIG067SS-TL-2W Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 1200 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data