STMicroelectronics, Inc. Single IGBTs STGWT30HP65FB

Description
IGBT Trench Field Stop 650V 60A 260W Through Hole TO-3P
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 60A 260W Through Hole TO-3P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - STGWT30HP65FB-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGWT30HP65FB-ND
Single IGBTs STGWT30HP65FB-ND
IGBT Trench Field Stop 650V 60A 260W Through Hole TO-3P

IGBT Trench Field Stop 650V 60A 260W Through Hole TO-3P

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1108222-STGWT30HP65FB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1108222-STGWT30HP65FB
Discrete Semiconductor Products - Transistors - IGBTs - Single 1108222-STGWT30HP65FB
Win Source Part Number: 1108222-STGWT30HP65F B Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: HB Package: Tube Standard Package: 600 Power - Max: 260 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 293µJ (off) Input Type: Standard Gate Charge: 149 nC Td (on/off) @ 25°C: -/146ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-3P-3, SC-65-3 Supplier Device Package: TO-3P Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Base Product Number: STGWT30

Win Source Part Number: 1108222-STGWT30HP65FB
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: HB
Package: Tube
Standard Package: 600
Power - Max: 260 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 293µJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: -/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-3P-3, SC-65-3
Supplier Device Package: TO-3P
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGWT30

Buy Now Datasheet
 - STGWT30HP65FB - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 60A I(C), 650V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 60A I(C), 650V V(BR)CES, N-Channel

Supplier's Site Datasheet
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGWT30HP65FB
650 V 30 A IGBT Transistor 279-STGWT30HP65FB
Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWT30HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT30HP65FB can be used for catalog matching and distributor lookup.

Trench gate field-stop 650 V, 30 A high speed HB series IGBT Product overview: STGWT30HP65FB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGWT30HP65FB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGWT30HP65FB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGWT30HP65FB
Discrete Semiconductor Products - Transistors - IGBTs STGWT30HP65FB
IGBT TRENCH 650V 60A TO3P

IGBT TRENCH 650V 60A TO3P

Supplier's Site
Single IGBTs - STGWT30HP65FB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGWT30HP65FB
Single IGBTs STGWT30HP65FB
IGBT TRENCH 650V 60A TO3P

IGBT TRENCH 650V 60A TO3P

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number STGWT30HP65FB-ND 1108222-STGWT30HP65FB STGWT30HP65FB 279-STGWT30HP65FB STGWT30HP65FB STGWT30HP65FB
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 650 V 30 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data