STMicroelectronics, Inc. Single IGBTs STGW60H65DFB

Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-STGW60H65DFB-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247

IGBT Trench Field Stop 650V 80A 375W Through Hole TO-247

Buy Now Datasheet
IGBTs - Single - STGW60H65DFB - 727289-STGW60H65DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW60H65DFB
727289-STGW60H65DFB
IGBTs - Single - STGW60H65DFB 727289-STGW60H65DFB
Manufacturer: STMicroelectronics Win Source Part Number: 727289-STGW60H65DFB Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 60ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 240A Switching Energy: 1.09mJ (on), 626μJ (off) Input Type: Standard Gate Charge: 306nC Test Condition: 400V, 60A, 5Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 80A Voltage - Collector Emitter Breakdown (Maximum): 650V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 375W Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A Td (on/off) at 25°C: 51ns/160ns

Manufacturer: STMicroelectronics
Win Source Part Number: 727289-STGW60H65DFB
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 60ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 240A
Switching Energy: 1.09mJ (on), 626μJ (off)
Input Type: Standard
Gate Charge: 306nC
Test Condition: 400V, 60A, 5Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 80A
Voltage - Collector Emitter Breakdown (Maximum): 650V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 375W
Vce(on) (Maximum) at Vge, Ic: 2V at 15V, 60A
Td (on/off) at 25°C: 51ns/160ns

Buy Now
Singapore, Singapore
650V 80A 375000mW IGBT Transistor
279-STGW60H65DFB
650V 80A 375000mW IGBT Transistor 279-STGW60H65DFB
Trans IGBT Chip N-CH 650V 80A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW60H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 650V 80A 375000mW 3-Pin(3+Tab) TO-247 Tube Product overview: STGW60H65DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 80A, 375000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 80A, 375000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW60H65DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, Single, 650V, 80A, To-247-3; Dc Collector Current Stmicroelectronics - 98Y2476 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 80A, To-247-3; Dc Collector Current Stmicroelectronics
98Y2476
Igbt, Single, 650V, 80A, To-247-3; Dc Collector Current Stmicroelectronics 98Y2476
IGBT, SINGLE, 650V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 80A, TO-247-3; DC Collector Current:80A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW60H65DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW60H65DFB
Discrete Semiconductor Products - Transistors - IGBTs STGW60H65DFB
IGBT 650V 80A 375W TO-247

IGBT 650V 80A 375W TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW60H65DFB
IGBT Transistors STGW60H65DFB
IGBT Transistors 600V 60A trench gate field-stop IGBT

IGBT Transistors 600V 60A trench gate field-stop IGBT

Buy Now Datasheet
Single IGBTs - STGW60H65DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW60H65DFB
Single IGBTs STGW60H65DFB
IGBT 650V 80A 375W TO-247

IGBT 650V 80A 375W TO-247

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-STGW60H65DFB-ND 727289-STGW60H65DFB 279-STGW60H65DFB 98Y2476 STGW60H65DFB STGW60H65DFB STGW60H65DFB
Product Name Single IGBTs IGBTs - Single - STGW60H65DFB 650V 80A 375000mW IGBT Transistor Igbt, Single, 650V, 80A, To-247-3; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Single IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-3; TO-247 TO-247; TO-247-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data