NPN general-purpose transistor in a SOT23 surface-mounted package measuring 2.9 mm × 1.3 mm × 1 mm, with a maximum collector current of 500 mA and a collector-emitter voltage rating of 80 V. It features a DC current gain of at least 100 at 10 mA collector current and a collector-emitter saturation voltage of up to 0.25 V at 100 mA collector current and 10 mA base current. Power dissipation is rated at 250 mW with a junction temperature range of -65 °C to 150 °C. The device is non-automotive qualified.
NPN general-purpose transistor encapsulated in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PMBTA56
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 80V 500mA 100MHz 250mW Surface Mount TO-236AB
Win Source Part Number: 1377040-PMBTA06,235
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: PMBTA06
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 500 mA
Voltage - Collector Emitter Breakdown (Max): 80 V
DC Current Gain (hFE) (Min) @ Ic, Vce: 100 @ 100mA, 1V
Vce Saturation (Max) @ Ib, Ic: 250mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 50nA (ICBO)
Frequency - Transition: 100MHz
Power - Max: 250 mW
PMBTA06 - NPN general purpose transistor TO-236 3-Pin Product overview: PMBTA06,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA06,235 can be used for catalog matching and distributor lookup.
Small Signal Bipolar Transistor, 0.5A I(C), 80V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
TRANS NPN 80V 0.5A TO236AB
TRANS NPN 80V 0.5A TO236AB
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PMBTA06,235 | 1727-2161-2-ND | 1377040-PMBTA06,235 | 276-PMBTA06,235 | PMBTA06,235 | PMBTA06,235 | PMBTA06,235 | 29AK3826 |
| Product Name | NPN general purpose transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors | Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor, Bipolar Rohs Compliant Nexperia | |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | |||||
| VCEO | 80 volts | 80 volts | 80 volts | |||||
| PD | 250 milliwatts | |||||||
| TJ | 150 C (302 F) | 150 C (302 F) |