NPN/NPN resistor-equipped double transistor with 50 V collector-emitter voltage and 100 mA output current capability, featuring built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, housed in an ultra-small SOT666 SMD package measuring 1.6 mm × 1.2 mm × 0.55 mm. Total power dissipation is 300 mW at 25 °C ambient temperature, with a maximum junction temperature of 150 °C. Designed for low-current peripheral driving and IC input control, it reduces component count and pick-and-place costs in digital applications.
NPN/NPN Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
TRANS PREBIAS 2NPN 50V SOT-666
Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 2NPN 50V SOT-666
TRANS PREBIAS 2NPN 50V SOT666
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMH18,115 | 1727-PEMH18,115CT-ND | PEMH18,115 | 29AK3372 |
| Product Name | 50 V, 100 mA NPN/NPN resistor-equipped double transistor; R1 = 4.7 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | TO-3 | |
| Polarity | NPN | |||
| Packing Method | Tape Reel; Tape & Reel (TR) |