Nexperia B.V. 30V 100A MOSFET Transistor PH3030AL,115

Description
MOSFET N-CH 30V 100A LFPAK56 Product overview: PH3030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH3030AL,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 100A LFPAK56 Product overview: PH3030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH3030AL,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 100A MOSFET Transistor
278-PH3030AL,115
30V 100A MOSFET Transistor 278-PH3030AL,115
MOSFET N-CH 30V 100A LFPAK56 Product overview: PH3030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH3030AL,115 can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 100A LFPAK56 Product overview: PH3030AL,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 100A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PH3030AL,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL,115 - 791753-PH3030AL,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL,115
791753-PH3030AL,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL,115 791753-PH3030AL,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 791753-PH3030AL,115 Series: TrenchMOS Packaging: Reel package Package: SC-100, SOT-669 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 100A (Tc) Family Name: PH3030AL Categories: Discrete Semiconductor Products Manufacturer Package: LFPAK56, Power-SO8 Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.15V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 45.8nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 2822pF @ 12V Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): PH3030AL; ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 791753-PH3030AL,115
Series: TrenchMOS
Packaging: Reel package
Package: SC-100, SOT-669
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 100A (Tc)
Family Name: PH3030AL
Categories: Discrete Semiconductor Products
Manufacturer Package: LFPAK56, Power-SO8
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.15V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 45.8nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 2822pF @ 12V
Rds On (Maximum) @ Id, Vgs: 3 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): PH3030AL;
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PH3030AL,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PH3030AL,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PH3030AL,115
MOSFET N-CH 30V 100A LFPAK56

MOSFET N-CH 30V 100A LFPAK56

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-PH3030AL,115 791753-PH3030AL,115 PH3030AL,115
Product Name 30V 100A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH3030AL,115 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
PD 81000 milliwatts
Unlock Full Specs
to access all available technical data