Nexperia B.V. Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia PDTD113EU

Description
BRT TRANS, 1K/1KOHM, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 /RoHS Compliant: Yes
Description
BRT TRANS, 1K/1KOHM, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia - 37AJ0487 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia
37AJ0487
Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia 37AJ0487
BRT TRANS, 1K/1KOHM, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

BRT TRANS, 1K/1KOHM, SOT-323-3; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm; Resistor Ratio, R1 /RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0487
Product Name Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 1K/1Kohm, Sot-323-3; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Transistor Type MOSFET
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
4 suppliers
CSD18533KCS 60V N-Channel NexFET? Power MOSFET .. - CSD18533KCS - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type TO-220
View Details
8 suppliers