NPN high-voltage low VCEsat transistor in a SOT23 surface-mounted plastic package, measuring 2.9 mm x 1.3 mm x 1 mm, with a 500 V collector-emitter voltage rating, 150 mA continuous collector current, and a collector-emitter saturation voltage of 60 to 90 mV under specified conditions. It has a DC current gain of 50 to 100 at 30 mA collector current and is AEC-Q101 qualified for automotive applications.
NPN high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package.
PNP complement: PBHV9050T
Features and benefits
Applications
Bipolar (BJT) Transistor NPN 500V 150mA 35MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 500V 150mA 35MHz 300mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 500V 150mA 35MHz 300mW Surface Mount TO-236AB
NPN BJT TO-236 500V 150mA High Voltage Transistor Product overview: PMBTA45,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 500V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBTA45,215 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1089496-PMBTA45,215
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 35MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236AB (SOT23)
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 500V
Max Vce (sat): 90mV @ 6mA, 50mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 50mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
500V 300mW 50@50mA,10V 150mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 500V 0.15A TO236AB
TRANSISTOR, BIPOL, NPN, 500V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:500V; Continuous Collector Current:150mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes
TRANS NPN 500V 0.15A TO236AB
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PMBTA45,215 | 1727-PMBTA45,215DKR-ND | 276-PMBTA45,215 | 1089496-PMBTA45,215 | PMBTA45,215 | PMBTA45,215 | 93X4616 | PMBTA45,215 |
| Product Name | 500 V, 150 mA NPN high-voltage low VCEsat transistor | Single Bipolar Transistors | 500V 150mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - PMBTA45,215 | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Transistor, Bipol, Npn, 500V, To-236Ab-3; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; TO-236AB (SOT23) | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3 | AEC-Q100 | |
| Polarity | NPN | NPN; NPN | NPN | NPN; NPN | NPN | |||
| Transistor Grade / Operating Range | Automotive | |||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | |||||
| VCEO | 500 volts | 500 volts | 500 volts |