Nexperia B.V. Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia PDTD123EU

Description
BRT TRANS, 2.2K2.2KOHM, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, RoHS Compliant: Yes
Description
BRT TRANS, 2.2K2.2KOHM, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia - 37AJ0492 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia
37AJ0492
Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia 37AJ0492
BRT TRANS, 2.2K2.2KOHM, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, RoHS Compliant: Yes

BRT TRANS, 2.2K2.2KOHM, SOT323; Digital Transistor Polarity:Single NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 37AJ0492
Product Name Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia
Transistor Type Brt Trans, 2.2K2.2Kohm, Sot323; Digital Transistor Polarity Nexperia
Unlock Full Specs
to access all available technical data

Similar Products

Quad/Dual N-Channel Depletion Mode MOSFET Array/Pair - ALD114804PCL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP16
View Details
3 suppliers
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers