Nexperia B.V. 100 V, 10 A PNP high power bipolar transistor PHPT61010PYX

Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Description
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted package, rated for a collector-emitter voltage of -100 V and a continuous collector current of -10 A, with a peak collector current of -20 A in single pulses. Maximum junction temperature is 175 °C. Power dissipation varies with mounting: up to 25 W from junction to mounting base, 5 W on a ceramic PCB with standard footprint, 3.7 W on an FR4 PCB with a 6 cm² collector pad, or 1.5 W on a standard FR4 PCB. The device is suitable for applications including power management, load switching, linear voltage regulation, backlighting, motor drive, and relay replacement.

Datasheet Summary
Powered by GS/AI

PNP high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted package, rated for a collector-emitter voltage of -100 V and a continuous collector current of -10 A, with a peak collector current of -20 A in single pulses. Maximum junction temperature is 175 °C. Power dissipation varies with mounting: up to 25 W from junction to mounting base, 5 W on a ceramic PCB with standard footprint, 3.7 W on an FR4 PCB with a 6 cm² collector pad, or 1.5 W on a standard FR4 PCB. The device is suitable for applications including power management, load switching, linear voltage regulation, backlighting, motor drive, and relay replacement.

Suppliers

Company
Product
Description
Supplier Links
100 V, 10 A PNP high power bipolar transistor - PHPT61010PYX - Nexperia B.V.
Nijmegen, Netherlands
100 V, 10 A PNP high power bipolar transistor
PHPT61010PYX
100 V, 10 A PNP high power bipolar transistor PHPT61010PYX
PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. NPN complement: PHPT61010NY. Features and benefits High thermal power dissipation capability Suitable for high temperature applications up to 175 °C Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation AEC-Q101 qualified Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement

PNP high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

NPN complement: PHPT61010NY.

Features and benefits

  • High thermal power dissipation capability
  • Suitable for high temperature applications up to 175 °C
  • Reduced Printed-Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation
  • AEC-Q101 qualified

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Bipolar Transistors - 1531924P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1531924P
Bipolar Transistors 1531924P
Transistor PNP 100V 10A Auto LFPAK56

Transistor PNP 100V 10A Auto LFPAK56

Supplier's Site
Bipolar Transistors - 1531924 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1531924
Bipolar Transistors 1531924
Transistor PNP 100V 10A Auto LFPAK56

Transistor PNP 100V 10A Auto LFPAK56

Supplier's Site
Bipolar Transistors - 1530712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1530712
Bipolar Transistors 1530712
Transistor PNP 100V 10A Auto LFPAK56

Transistor PNP 100V 10A Auto LFPAK56

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325060-PHPT61010PYX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325060-PHPT61010PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325060-PHPT61010PYX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325060-PHPT61010PYX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 100 V Current - Collector (Ic) (Max): 10 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 1A, 10A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 500mA, 2V Frequency - Transition: 90MHz Supplier Device Package: LFPAK56, Power-SO8 Temperature Range - Operating: 175°C (TJ) Case / Package: SC-100, SOT-669 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Other Part Number: 568-12559-6,93406858 6115,1727-2273-1,568 -12559-6-ND,1727-227 3-2,568-12559-2-ND,N EXNXPPHPT61010PYX,17 27-2273-6,2156-PHPT6 1010PYX-NEX,568-1255 9-1-ND,568-12559-2,5 68-12559-1 Base Product Number: PHPT61010 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325060-PHPT61010PYX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 800mV @ 1A, 10A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 180 @ 500mA, 2V
Frequency - Transition: 90MHz
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Case / Package: SC-100, SOT-669
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 568-12559-6,934068586115,1727-2273-1,568-12559-6-ND,1727-2273-2,568-12559-2-ND,NEXNXPPHPT61010PYX,1727-2273-6,2156-PHPT61010PYX-NEX,568-12559-1-ND,568-12559-2,568-12559-1
Base Product Number: PHPT61010
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Bipolar Transistors - 1727-2273-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2273-6-ND
Single Bipolar Transistors 1727-2273-6-ND
Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2273-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2273-1-ND
Single Bipolar Transistors 1727-2273-1-ND
Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-2273-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-2273-2-ND
Single Bipolar Transistors 1727-2273-2-ND
Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor PNP 100V 10A 90MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT61010PYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT61010PYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT61010PYX
TRANS PNP 100V 10A LFPAK56

TRANS PNP 100V 10A LFPAK56

Supplier's Site
Transistor, Bipolar Rohs Compliant Nexperia - 29AK3513 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar Rohs Compliant Nexperia
29AK3513
Transistor, Bipolar Rohs Compliant Nexperia 29AK3513
TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

TRANSISTOR, BIPOLAR ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - PHPT61010PYX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHPT61010PYX
Single Bipolar Transistors PHPT61010PYX
NEXPERIA PHPT61010PY - 100V, 10A

NEXPERIA PHPT61010PY - 100V, 10A

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT61010PYX
Bipolar Transistors - BJT PHPT61010PYX
Bipolar Transistors - BJT 100V 10A PNP High Power Transistor

Bipolar Transistors - BJT 100V 10A PNP High Power Transistor

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Power Bipolar Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT61010PYX 1531924P 1531924 1325060-PHPT61010PYX 1727-2273-6-ND PHPT61010PYX 29AK3513 PHPT61010PYX PHPT61010PYX
Product Name 100 V, 10 A PNP high power bipolar transistor Bipolar Transistors Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Transistor, Bipolar Rohs Compliant Nexperia Single Bipolar Transistors Bipolar Transistors - BJT
VCEO -100 volts 100 volts 100 volts
IC(max) -10 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
PD 1.5 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SOT669 SOT669 SOT-669 Lfpak56, sot669 SOT3; SC-100, SOT-669 SC-100, SOT-669 AEC-Q100 TO-3 SC-100, SOT-669
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 100 mA PNP general-purpose transistors - 2PA1774QMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
45 V, 100 mA NPN general-purpose transistor - BC847AM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817-40W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
9 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ASL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
8 suppliers