PNP/PNP double transistor in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a total power dissipation of 300 mW per device and a collector current rating of -100 mA per transistor. The device features self-alignment during soldering and replaces two SC-75/SC-89 packaged transistors on the same PCB area, reducing space and assembly costs. It has a junction temperature rating of 150 °C and is not automotive qualified. NPN complement: PEMX1.
PNP/PNP double transistor in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
NPN complement: PEMX1
Features and benefits
Applications
TRANS 2PNP 40V 100MA SOT-666
Bipolar (BJT) Transistor Array 2 PNP (Dual) 40V 100mA 100MHz 300mW Surface Mount SOT-666
TRANS 2PNP 40V 100MA SOT-666
TRANS 2PNP 40V 0.1A SOT666 Product overview: PEMT1,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-PEMT1,315 can be used for catalog matching and distributor lookup.
TRANSISTOR ROHS COMPLIANT: YES
TRANS 2PNP 40V 0.1A SOT666
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | PEMT1,315 | 1727-PEMT1,315CT-ND | 277-PEMT1,315 | 29AK3380 | PEMT1,315 |
| Product Name | PNP/PNP general purpose double transistor | Bipolar Transistor Arrays | 40V 0.1A Bipolar Transistor | Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | Tape & Reel (TR) | TO-3 | SOT-666 |
| Polarity | PNP | PNP | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 200 milliamps | 100 milliamps | |||
| VCEO | 40 volts | 40 volts |