NPN resistor-equipped transistor with 50 V collector-emitter voltage and 500 mA output current, housed in a SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, featuring built-in bias resistors with a ratio tolerance of ±10 % and operating up to 175 °C junction temperature, qualified to AEC-Q101 for automotive applications.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB143XU
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
TRANS PREBIAS NPN 50V SOT323
| Nexperia B.V. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD143XUX | 1727-PDTD143XUXTR-ND | 29AK3196 | PDTD143XUX | PDTD143XUX |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor | Single, Pre-Biased Bipolar Transistors | Rf Transistor Rohs Compliant Nexperia | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT323; SOT323 SOT323 | SOT323; SC-70, SOT-323 | TO-3 | SOT323; SC-70, SOT-323 | |
| Polarity | NPN | ||||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |