Nexperia B.V. TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1225AL,115 PH1225AL,115

Description
MOSFET N-CH 25V 100A LFPAK
Request a Quote Datasheet
Description
MOSFET N-CH 25V 100A LFPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PH1225AL,115 - Rochester Electronics
Newburyport, MA, United States
MOSFET N-CH 25V 100A LFPAK

MOSFET N-CH 25V 100A LFPAK

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1225AL,115 - 1087744-PH1225AL,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1225AL,115
1087744-PH1225AL,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1225AL,115 1087744-PH1225AL,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1087744-PH1225AL,115 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Categories: Discrete Semiconductor Products Status: Active Case / Package: LFPAK56, Power-SO8 Dimension: SOT-1023, 4-LFPAK Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 100A (Tc) Gate-Source Threshold Voltage: 2.15V @ 1mA Max Gate Charge: 105nC @ 10V Max Input Capacitance: 6380pF @ 12V Maximum Rds On at Id,Vgs: 1.2 mOhm @ 15A, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087744-PH1225AL,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: LFPAK56, Power-SO8
Dimension: SOT-1023, 4-LFPAK
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 100A (Tc)
Gate-Source Threshold Voltage: 2.15V @ 1mA
Max Gate Charge: 105nC @ 10V
Max Input Capacitance: 6380pF @ 12V
Maximum Rds On at Id,Vgs: 1.2 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number PH1225AL,115 1087744-PH1225AL,115
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - PH1225AL,115
Polarity N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
MOSFETs - 1827460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT223; Sot-223
View Details
60V 0.3A MOSFET Transistor - 289-2N7002DWH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
View Details
8 suppliers