Nexperia B.V. NPN high-voltage transistor PMBT5550,215

Description
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) AEC-Q101 qualified Applications General purpose
Request a Quote
Description
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) AEC-Q101 qualified Applications General purpose
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a maximum collector-emitter voltage of 140 V and a maximum collector current of 300 mA, qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN high-voltage transistor in a small SOT23 (TO-236AB) surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm, with a maximum collector-emitter voltage of 140 V and a maximum collector current of 300 mA, qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
NPN high-voltage transistor - PMBT5550,215 - Nexperia B.V.
Nijmegen, Netherlands
NPN high-voltage transistor
PMBT5550,215
NPN high-voltage transistor PMBT5550,215
NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low current (max. 300 mA) High voltage (max. 140 V) AEC-Q101 qualified Applications General purpose

NPN high-voltage transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Low current (max. 300 mA)
  • High voltage (max. 140 V)
  • AEC-Q101 qualified

Applications

  • General purpose
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-5181-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5181-2-ND
Single Bipolar Transistors 1727-5181-2-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5181-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5181-6-ND
Single Bipolar Transistors 1727-5181-6-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-5181-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-5181-1-ND
Single Bipolar Transistors 1727-5181-1-ND
Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Bipolar (BJT) Transistor NPN 140V 300mA 300MHz 250mW Surface Mount TO-236AB

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-PMBT5550,215
Bipolar Transistor 276-PMBT5550,215
PMBT5550 - NPN high-voltage transistor TO-236 3-Pin Product overview: PMBT5550,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT5550,215 can be used for catalog matching and distributor lookup.

PMBT5550 - NPN high-voltage transistor TO-236 3-Pin Product overview: PMBT5550,215 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PMBT5550,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325623-PMBT5550,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325623-PMBT5550,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325623-PMBT5550,215
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325623-PMBT5550,215 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 140 V Current - Collector (Ic) (Max): 300 mA Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 250mV @ 5mA, 50mA Current - Collector Cutoff (Max): 50nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V Frequency - Transition: 300MHz Supplier Device Package: TO-236AB Temperature Range - Operating: 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: 1727-5181-6,PMBT5550 T/R-ND,568-6492-2,56 8-6492-1,568-6492-2- ND,568-6492-6,568-64 92-1-ND,933845720215 ,568-6492-6-ND,PMBT5 550,215-ND,1727-5181 -1,1727-5181-2,PMBT5 550 T/R Base Product Number: PMBT5550 RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325623-PMBT5550,215
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 140 V
Current - Collector (Ic) (Max): 300 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 250mV @ 5mA, 50mA
Current - Collector Cutoff (Max): 50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 10mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: TO-236AB
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: 1727-5181-6,PMBT5550 T/R-ND,568-6492-2,568-6492-1,568-6492-2-ND,568-6492-6,568-6492-1-ND,933845720215,568-6492-6-ND,PMBT5550,215-ND,1727-5181-1,1727-5181-2,PMBT5550 T/R
Base Product Number: PMBT5550
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Transistor, Npn, 140V, 0.3A, Sot23; Transistor Polarity Nexperia - 58T2144 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 140V, 0.3A, Sot23; Transistor Polarity Nexperia
58T2144
Transistor, Npn, 140V, 0.3A, Sot23; Transistor Polarity Nexperia 58T2144
TRANSISTOR, NPN, 140V, 0.3A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:300mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 140V, 0.3A, SOT23; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:300mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Bipol, Npn, 140V, To-236Ab-3; Transistor Polarity Nexperia - 93X4620 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Npn, 140V, To-236Ab-3; Transistor Polarity Nexperia
93X4620
Transistor, Bipol, Npn, 140V, To-236Ab-3; Transistor Polarity Nexperia 93X4620
TRANSISTOR, BIPOL, NPN, 140V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:300mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

TRANSISTOR, BIPOL, NPN, 140V, TO-236AB-3; Transistor Polarity:NPN; Collector Emitter Voltage Max:140V; Continuous Collector Current:300mA; Power Dissipation:250mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PMBT5550,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PMBT5550,215
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PMBT5550,215
TRANS NPN 140V 0.3A TO236AB

TRANS NPN 140V 0.3A TO236AB

Supplier's Site
Single Bipolar Transistors - PMBT5550,215 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PMBT5550,215
Single Bipolar Transistors PMBT5550,215
TRANS NPN 140V 0.3A TO236AB

TRANS NPN 140V 0.3A TO236AB

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PMBT5550,215 1727-5181-2-ND 276-PMBT5550,215 1325623-PMBT5550,215 58T2144 93X4620 PMBT5550,215 PMBT5550,215
Product Name NPN high-voltage transistor Single Bipolar Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Transistor, Npn, 140V, 0.3A, Sot23; Transistor Polarity Nexperia Transistor, Bipol, Npn, 140V, To-236Ab-3; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 TO-3 TO-236AB SOT23; TO-236-3, SC-59, SOT-23-3
Polarity NPN NPN NPN NPN NPN; NPN
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 300 milliamps 300 milliamps 300 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-40QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
5 suppliers
Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
 - BC817-25QBZ - Rochester Electronics
Specs
Polarity NPN
Package Type SOT8015
Packing Method Tape Reel; Tape & Reel
View Details
4 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846BQCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers