PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) surface-mounted plastic package with built-in bias resistors R1 = 1 kΩ and R2 = 10 kΩ, rated for 50 V collector-emitter voltage and 500 mA output current per transistor. It is qualified to AEC-Q101 for automotive applications and has a total power dissipation of 420 mW at 25 °C ambient temperature. The device operates from -55 °C to 150 °C ambient temperature and has a maximum junction temperature of 150 °C.
PNP/PNP Resistor-Equipped double Transistor (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PIMN31
NPN/PNP complement: PIMC31
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 500mA 140MHz 290mW Surface Mount 6-TSOP
PIMP31-Q - 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET)
TRANSISTOR, PNP, 50V, 0.5A, SOT-457 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Transistors |
| Product Number | PIMP31-QX | 1727-PIMP31-QXTR-ND | PIMP31-QX | 29AK3524 |
| Product Name | 50 V, 500 mA PNP/PNP Resistor-Equipped double Transistor (RET); R1 = 1 kΩ, R2 = 10 kΩ | Bipolar Transistor Arrays, Pre-Biased | Transistor, Pnp, 50V, 0.5A, Sot-457 Rohs Compliant Nexperia | |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 | SOT457 | TO-3 |