PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) surface-mounted plastic package, rated for collector current up to -3 A, collector-emitter voltage up to -100 V, and junction temperature up to 175 °C, qualified to AEC-Q101 for automotive use.
PNP/PNP high power double bipolar transistor in a SOT1205 (LFPAK56D) Surface-Mounted Device (SMD) power plastic package.
NPN/NPN complement: PHPT610030NK-Q
NPN/PNP complement: PHPT610030NPK
Features and benefits
Applications
TRANS 2PNP 100V 3A LFPAK56D
TRANS 2PNP 100V 3A LFPAK56D
TRANS 2PNP 100V 3A LFPAK56D
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PHPT610030PK-QX | 1727-PHPT610030PK-QXTR-ND |
| Product Name | PNP/PNP high power double bipolar transistor | Bipolar Transistor Arrays |
| Package Type | SOT1205 SOT1205 | SOT-1205, 8-LFPAK56 |