N-Channel 30V 75A (Tc) 120W (Tc) Surface Mount DPAK
MOSFET N-CH 30V 75A DPAK Product overview: PHD71NQ03LT,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 75A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 75A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHD71NQ03LT,118 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087802-PHD71NQ03LT,
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 120W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DPAK
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 13.2nC @ 5V
Max Input Capacitance: 1220pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): STD70NS04ZL; PHD71NQ03LT; PHD71NQ03LT,118; IRLR7821CTRRPBF;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1727-1545-2-ND | 278-PHD71NQ03LT,118 | 1087802-PHD71NQ03LT,118 |
| Product Name | Single FETs, MOSFETs | 30V 75A DPAK MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHD71NQ03LT,118 |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | SOT3; TO-252 (DPAK); DPAK |
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 30 volts | 30 volts |