NPN resistor-equipped transistor with built-in bias resistors R1 = 47 kΩ and R2 = 22 kΩ, designed for general purpose switching and amplification in automotive applications. Packaged in a SOT23 surface-mounted plastic package measuring 2.9 mm × 1.3 mm × 1 mm. Rated for a maximum collector-emitter voltage of 50 V and collector current of 100 mA. Qualified to AEC-Q101 with a maximum junction temperature of 150 °C and total power dissipation of 250 mW.
NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTA144WT-Q
Features and benefits
Applications
PDTC144WT-Q/SOT23/TO
PDTC144WT-Q/SOT23/TO
PDTC144WT-Q/SOT23/TO
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PDTC144WT-QR | 1727-PDTC144WT-QRCT-ND |
| Product Name | 50 V, 100 mA NPN resistor-equipped transistor; R1 = 47 kΩ, R2 = 22 kΩ | Single, Pre-Biased Bipolar Transistors |
| Package Type | SOT23; SOT23 SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 |