Nexperia B.V. 40 V, 600 mA NPN switching transistor PMBT4401-QZ

Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Industrial and consumer switching applications
Request a Quote
Description
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Industrial and consumer switching applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 40 V and a continuous collector current of 600 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 250 mW at 25 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The package dimensions are 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch. PNP complement is PMBT4403-Q.

Datasheet Summary
Powered by GS/AI

NPN switching transistor in a small SOT23 surface-mounted plastic package, rated for a collector-emitter voltage of 40 V and a continuous collector current of 600 mA. The device is qualified to AEC-Q101 for automotive applications and has a maximum power dissipation of 250 mW at 25 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB. The package dimensions are 2.9 mm x 1.3 mm x 1 mm with a 1.9 mm pitch. PNP complement is PMBT4403-Q.

Suppliers

Company
Product
Description
Supplier Links
40 V, 600 mA NPN switching transistor - PMBT4401-QZ - Nexperia B.V.
Nijmegen, Netherlands
40 V, 600 mA NPN switching transistor
PMBT4401-QZ
40 V, 600 mA NPN switching transistor PMBT4401-QZ
NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT4403-Q Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Industrial and consumer switching applications

NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package.

PNP complement: PMBT4403-Q

Features and benefits

  • High current (max. 600 mA)
  • Low voltage (max. 40 V)
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Industrial and consumer switching applications
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PMBT4401-QZTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT4401-QZTR-ND
Single Bipolar Transistors 1727-PMBT4401-QZTR-ND
TRANS NPN 40V 0.6A TO-236AB

TRANS NPN 40V 0.6A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT4401-QZDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT4401-QZDKR-ND
Single Bipolar Transistors 1727-PMBT4401-QZDKR-ND
TRANS NPN 40V 0.6A TO-236AB

TRANS NPN 40V 0.6A TO-236AB

Buy Now Datasheet
Single Bipolar Transistors - 1727-PMBT4401-QZCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PMBT4401-QZCT-ND
Single Bipolar Transistors 1727-PMBT4401-QZCT-ND
TRANS NPN 40V 0.6A TO-236AB

TRANS NPN 40V 0.6A TO-236AB

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PMBT4401-QZ 1727-PMBT4401-QZTR-ND
Product Name 40 V, 600 mA NPN switching transistor Single Bipolar Transistors
Package Type SOT23; SOT23 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817-40,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
7 suppliers
NPN/PNP general purpose transistor - BC817DPN,125 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT457 SOT457
View Details
7 suppliers
50 V, 500 mA NPN general-purpose transistor - 2PD602ARL,235 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
4 suppliers
80 V, 1 A NPN medium power transistors - BC56-10PAST-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers