Nexperia B.V. 50 V, 500 mA NPN resistor-equipped transistor PDTD114EU-QX

Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Description
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors of 7 to 13 kΩ with a ratio tolerance of ±10 %. It operates up to 175 °C junction temperature and is qualified to AEC-Q101 for automotive applications.

Datasheet Summary
Powered by GS/AI

NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) surface-mounted package measuring 2 mm x 1.25 mm x 0.95 mm, with a 50 V collector-emitter voltage rating, 500 mA output current capability, and built-in bias resistors of 7 to 13 kΩ with a ratio tolerance of ±10 %. It operates up to 175 °C junction temperature and is qualified to AEC-Q101 for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
50 V, 500 mA NPN resistor-equipped transistor - PDTD114EU-QX - Nexperia B.V.
Nijmegen, Netherlands
50 V, 500 mA NPN resistor-equipped transistor
PDTD114EU-QX
50 V, 500 mA NPN resistor-equipped transistor PDTD114EU-QX
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count ± 10 % resistor ratio tolerance High temperature applications up to 175 °C Qualified according to AEC-Q101 and recommended for use in automotive applications Applications Controlling IC inputs Cost-saving alternative to BC817 series in digital applications Switching loads

NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • 500 mA output current capability
  • Built-in bias resistors
  • Simplifies circuit design
  • Reduces component count
  • ± 10 % resistor ratio tolerance
  • High temperature applications up to 175 °C
  • Qualified according to AEC-Q101 and recommended for use in automotive applications

Applications

  • Controlling IC inputs
  • Cost-saving alternative to BC817 series in digital applications
  • Switching loads
Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EU-QXTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EU-QXTR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EU-QXTR-ND
PDTD114EU-Q/SOT323/S C-70

PDTD114EU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EU-QXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EU-QXDKR-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EU-QXDKR-ND
PDTD114EU-Q/SOT323/S C-70

PDTD114EU-Q/SOT323/SC-70

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 1727-PDTD114EU-QXCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
1727-PDTD114EU-QXCT-ND
Single, Pre-Biased Bipolar Transistors 1727-PDTD114EU-QXCT-ND
PDTD114EU-Q/SOT323/S C-70

PDTD114EU-Q/SOT323/SC-70

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Transistors Transistors
Product Number PDTD114EU-QX 1727-PDTD114EU-QXTR-ND
Product Name 50 V, 500 mA NPN resistor-equipped transistor Single, Pre-Biased Bipolar Transistors
Package Type SOT323; SOT323 SOT323 SOT323; SC-70, SOT-323
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-25VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25QCZ - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT8009 SOT8009
View Details
5 suppliers