NPN resistor-equipped transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 4.7 kΩ) for switching and logic interface applications, housed in a SOT323 (SC-70) surface-mount package measuring 2 mm × 1.25 mm × 0.95 mm, rated for 50 V collector-emitter voltage and 500 mA output current, operating up to 175 °C junction temperature with ±10 % resistor ratio tolerance, and AEC-Q101 qualified for automotive use.
NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.
PNP complement: PDTB143EU
Features and benefits
Applications
PDTD143EU - Small Signal Bipolar Transistor, 0.5A, 50V, NPN, SC-70
TRANS PREBIAS NPN 50V SOT323
TRANS PREBIAS NPN 50V SOT323
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 225MHz 300mW Surface Mount SOT-323
TRANS PREBIAS NPN 50V SOT323
RF TRANSISTOR ROHS COMPLIANT: YES
Bipolar Transistors - Pre-Biased 500 mA, 50 V NPN resistor-equipped
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PDTD143EUX | PDTD143EUX | 1727-PDTD143EUXCT-ND | PDTD143EUX | 29AK3193 | PDTD143EUX |
| Product Name | 50 V, 500 mA NPN resistor-equipped transistor; R1 = 4.7 kΩ, R2 = 4.7 kΩ | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia | Bipolar Transistors - Pre-Biased | |
| Package Type | SOT323; SOT323 SOT323 | SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3 | |
| Polarity | NPN | NPN | ||||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||||
| Transistor Grade / Operating Range | Automotive |