The PHP3055E is an N-channel TrenchMOS FET designed for DC-to-DC converters and switched-mode power supplies in computing, communications, consumer, and industrial applications. It is packaged in a TO-220AB (SOT78) case with a mounting base connected to the drain, measuring 16.0 mm in length and 10.3 mm in width. The device has a drain-source voltage rating of 60 V, a continuous drain current of 10.3 A at 25°C, and a maximum total power dissipation of 33 W. The on-state resistance is 120 mΩ to 150 mΩ at 25°C and 10 V gate-source voltage. Thermal resistance from junction to mounting base is 4.5 K/W, and to ambient is 60 K/W. The device meets IEC 60134 for absolute maximum ratings and is not qualified for automotive applications.
Trans MOSFET N-CH 60V 10.3A 3-Pin(3+Tab) TO-220AB Rail Product overview: PHP3055E,127 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 10.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 10.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-PHP3055E,127 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-PHP3055E,127 |
| Product Name | 60V 10.3A MOSFET Transistor |
| MOSFET Operating Mode | Enhancement |
| V(BR)DSS | 60 volts |
| PD | 33000 milliwatts |