Nexperia B.V. 60 V, 10 A NPN high power bipolar transistor PHPT60610NYX

Description
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Description
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

60 V, 10 A NPN high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package with a maximum junction temperature of 175 °C, peak collector current of 20 A, and collector-emitter saturation resistance of 25 to 36 mΩ at 10 A collector current and 1 A base current. Maximum power dissipation is 25 W when mounted to the base. The device meets IEC 60134 for limiting values and is not automotive qualified.

Datasheet Summary
Powered by GS/AI

60 V, 10 A NPN high power bipolar transistor in a SOT669 (LFPAK56) surface-mounted power plastic package with a maximum junction temperature of 175 °C, peak collector current of 20 A, and collector-emitter saturation resistance of 25 to 36 mΩ at 10 A collector current and 1 A base current. Maximum power dissipation is 25 W when mounted to the base. The device meets IEC 60134 for limiting values and is not automotive qualified.

Suppliers

Company
Product
Description
Supplier Links
60 V, 10 A NPN high power bipolar transistor - PHPT60610NYX - Nexperia B.V.
Nijmegen, Netherlands
60 V, 10 A NPN high power bipolar transistor
PHPT60610NYX
60 V, 10 A NPN high power bipolar transistor PHPT60610NYX
NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package. PNP complement: PHPT60610PY Features and benefits High thermal power dissipation capability High temperature applications up to 175 °C Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK High energy efficiency due to less heat generation Applications Power management Load switch Linear mode voltage regulator Backlighting applications Motor drive Relay replacement

NPN high power bipolar transistor in a SOT669 (LFPAK56) Surface-Mounted Device (SMD) power plastic package.

PNP complement: PHPT60610PY

Features and benefits

  • High thermal power dissipation capability
  • High temperature applications up to 175 °C
  • Reduced Printed Circuit Board (PCB) requirements comparing to transistors in DPAK
  • High energy efficiency due to less heat generation

Applications

  • Power management
  • Load switch
  • Linear mode voltage regulator
  • Backlighting applications
  • Motor drive
  • Relay replacement
Supplier's Site Datasheet
Single Bipolar Transistors - 1727-PHPT60610NYXTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PHPT60610NYXTR-ND
Single Bipolar Transistors 1727-PHPT60610NYXTR-ND
Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-PHPT60610NYXCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PHPT60610NYXCT-ND
Single Bipolar Transistors 1727-PHPT60610NYXCT-ND
Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single Bipolar Transistors - 1727-PHPT60610NYXDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-PHPT60610NYXDKR-ND
Single Bipolar Transistors 1727-PHPT60610NYXDKR-ND
Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Bipolar (BJT) Transistor NPN 60V 10A 140MHz 1.5W Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
 - PHPT60610NYX - Rochester Electronics
Newburyport, MA, United States
PHPT6061 Power Bipolar Transistor, 10A, 60V, NPN, MO-235, SOT669

PHPT6061 Power Bipolar Transistor, 10A, 60V, NPN, MO-235, SOT669

Supplier's Site Datasheet
Singapore, Singapore
60 V 10 A SOIC Bipolar Transistor
276-PHPT60610NYX
60 V 10 A SOIC Bipolar Transistor 276-PHPT60610NYX
PHPT60610NY - 60 V, 10 A NPN high power bipolar transistor SOIC 4-Pin Product overview: PHPT60610NYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610NYX can be used for catalog matching and distributor lookup.

PHPT60610NY - 60 V, 10 A NPN high power bipolar transistor SOIC 4-Pin Product overview: PHPT60610NYX from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 10 A, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 60 V, 10 A, SOIC, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-PHPT60610NYX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1111817-PHPT60610NYX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1111817-PHPT60610NYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1111817-PHPT60610NYX
Win Source Part Number: 1111817-PHPT60610NYX Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 60 V Current - Collector (Ic) (Max): 10 A Transistor Type: NPN Vce Saturation (Max) @ Ib, Ic: 360mV @ 1A, 10A Current - Collector Cutoff (Max): 100nA DC Current Gain (hFE) (Min) @ Ic, Vce: 240 @ 500mA, 2V Frequency - Transition: 140MHz Package / Case: SC-100, SOT-669 Supplier Device Package: LFPAK56, Power-SO8 Temperature Range - Operating: 175°C (TJ) Alternative Parts (Cross-Reference): 934068583115; Fake Threat In the Open Market: 84 pct. MSL Level: Vendor Undefined REACH Status: Vendor Undefined Mfr: Nexperia USA Inc. Other Names: 2156-PHPT60610NYX-17 27

Win Source Part Number: 1111817-PHPT60610NYX
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 60 V
Current - Collector (Ic) (Max): 10 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 360mV @ 1A, 10A
Current - Collector Cutoff (Max): 100nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 240 @ 500mA, 2V
Frequency - Transition: 140MHz
Package / Case: SC-100, SOT-669
Supplier Device Package: LFPAK56, Power-SO8
Temperature Range - Operating: 175°C (TJ)
Alternative Parts (Cross-Reference): 934068583115;
Fake Threat In the Open Market: 84 pct.
MSL Level: Vendor Undefined
REACH Status: Vendor Undefined
Mfr: Nexperia USA Inc.
Other Names: 2156-PHPT60610NYX-1727

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
PHPT60610NYX
Bipolar Transistors - BJT PHPT60610NYX
Bipolar Transistors - BJT 10A NPN High Power Bipolar Transistor

Bipolar Transistors - BJT 10A NPN High Power Bipolar Transistor

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - PHPT60610NYX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
PHPT60610NYX
Discrete Semiconductor Products - Transistors - Bipolar (BJT) PHPT60610NYX
TRANS NPN 60V 10A LFPAK56 PWRSO8

TRANS NPN 60V 10A LFPAK56 PWRSO8

Supplier's Site
Single Bipolar Transistors - PHPT60610NYX - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
PHPT60610NYX
Single Bipolar Transistors PHPT60610NYX
TRANS NPN 60V 10A LFPAK56 PWRSO8

TRANS NPN 60V 10A LFPAK56 PWRSO8

Supplier's Site
Bipolar (Bjt) Single Transistor, Npn, 60 V, 140 Mhz, 1.5 W, 10 A, 50 Rohs Compliant Nexperia - 68Y7792 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar (Bjt) Single Transistor, Npn, 60 V, 140 Mhz, 1.5 W, 10 A, 50 Rohs Compliant Nexperia
68Y7792
Bipolar (Bjt) Single Transistor, Npn, 60 V, 140 Mhz, 1.5 W, 10 A, 50 Rohs Compliant Nexperia 68Y7792
Bipolar (BJT) Single Transistor, NPN, 60 V, 140 MHz, 1.5 W, 10 A, 50 RoHS Compliant: Yes

Bipolar (BJT) Single Transistor, NPN, 60 V, 140 MHz, 1.5 W, 10 A, 50 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Power Bipolar Transistors Transistors Power MOSFET Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number PHPT60610NYX 1727-PHPT60610NYXTR-ND PHPT60610NYX 276-PHPT60610NYX 1111817-PHPT60610NYX PHPT60610NYX PHPT60610NYX PHPT60610NYX 68Y7792
Product Name 60 V, 10 A NPN high power bipolar transistor Single Bipolar Transistors 60 V 10 A SOIC Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Bipolar (Bjt) Single Transistor, Npn, 60 V, 140 Mhz, 1.5 W, 10 A, 50 Rohs Compliant Nexperia
VCEO 60 volts 60 volts 60 volts
IC(max) 10 milliamps 10000 milliamps 10000 milliamps 10000 milliamps
PD 1.5 milliwatts
TJ 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package Type SOT669 SOT669 SC-100, SOT-669 SOT669 SOT3 AEC-Q100 SC-100, SOT-669 TO-3
Unlock Full Specs
to access all available technical data