Dual Digital BJT NPN 50V 0.5A TSOP6
Dual Digital BJT NPN 50V 0.5A TSOP6
Dual Digital BJT NPN 50V 0.5A TSOP6
TRANSISTOR,NPN/NPN W/RES,50V,SOT457; Digital Transistor Polarity:Dual NPN; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:500mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 8015669P | 8015669 | 84R4396 |
| Product Name | Bipolar Transistors | Bipolar Transistors | Transistor,npn/npn W/res,50V,sot457; Digital Transistor Polarity Nexperia |
| Polarity | NPN | NPN | NPN |