NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 surface-mounted package measuring 1.6 mm x 1.2 mm x 0.55 mm, with built-in bias resistors R1 = 10 kΩ and R2 = 47 kΩ, offering 100 mA output current capability and a collector-emitter voltage rating of 50 V, designed to simplify circuit design and reduce component count in low-current digital applications.
NPN/PNP double Resistor-Equipped Transistor (RET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
NPN/NPN complement: PEMH9
PNP/PNP complement: PEMB9
Features and benefits
Applications
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
PEMD9; PUMD9 - NPN/PNP resistor-equipped transistors; R1 = 10 kΩ, R2 = 47 kΩ SOT 6-Pin Product overview: PEMD9,315 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD9,315 can be used for catalog matching and distributor lookup.
RF TRANSISTOR ROHS COMPLIANT: YES
TRANS PREBIAS 1NPN 1PNP SOT666
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | PEMD9,315 | 1727-PEMD9,315TR-ND | 293-PEMD9,315 | 29AK3367 | PEMD9,315 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped double transistor; R1 = 10 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased | Bipolar Transistor | Rf Transistor Rohs Compliant Nexperia | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | TO-3 | ||
| Polarity | NPN; PNP | ||||
| Transistor Type | Rf Transistor Rohs Compliant Nexperia |