NPN/NPN double resistor-equipped transistor with integrated R1 = 10 kΩ and R2 = 47 kΩ bias resistors in a TSOP6 (SOT457) surface-mount package, rated for 100 mA collector current and 50 V collector-emitter voltage, with a maximum junction temperature of 150 °C and total power dissipation of 400 mW per device. Qualified to AEC-Q101 for automotive applications.
NPN/NPN double Resistor-Equipped Transistors (RET) in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
PIMH9-Q/SOT457/SC-74
PIMH9-Q/SOT457/SC-74
PIMH9-Q/SOT457/SC-74
| Nexperia B.V. | DigiKey | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | PIMH9-QX | 1727-PIMH9-QXDKR-ND |
| Product Name | NPN/NPN resistor-equipped transistor; R1 = 10 kΩ, R2 = 47 kΩ | Bipolar Transistor Arrays, Pre-Biased |
| Package Type | SOT457 SOT457 | SC-74, SOT-457 |