NPN/PNP resistor-equipped double transistor with built-in 100 kΩ bias resistors, designed for low current peripheral driving and IC input control, housed in a SOT666 surface-mount package measuring 1.6 mm × 1.2 mm × 0.55 mm, with a collector-emitter voltage rating of 50 V and collector current of 20 mA per transistor. The device meets IEC 60134 absolute maximum rating standards and is not automotive qualified.
NPN/PNP Resistor-Equipped double Transistor (RET) in an ultra small flat lead SOT666 Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PEMB24
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 20mA 300mW Surface Mount SOT-666
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1087479-PEMD24,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: 1 NPN, 1 PNP - Pre-Biased (Dual)
Resistor - Base (R1) (Ohms): 100k
Resistor - Emitter Base (R2) (Ohms): 100k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-666
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 150mV @ 250μA, 5mA
Collector Cut-off Current(Max): 1μA
Typical Gain (hFE) (Min): 80 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
PEMD24; PUMD24 - NPN/PNP resistor-equipped transistors; R1 = 100 kOhm, R2 = 100 kOhm SOT 6-Pin Product overview: PEMD24,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 100 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD24,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP SOT666
RF TRANSISTOR ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMD24,115 | 1727-PEMD24,115CT-ND | 1087479-PEMD24,115 | 293-PEMD24,115 | PEMD24,115 | 29AK3364 |
| Product Name | 50 V, 20 mA NPN/PNP resistor-equipped double transistor; R1 = 100 kOhm, R2 = 100 kOhm | Bipolar Transistor Arrays, Pre-Biased | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - PEMD24,115 | 100 kOhm Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Transistor Rohs Compliant Nexperia |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | SOT3; SOT-666 | SOT-666 | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP; 1 NPN, 1 PNP - Pre-Biased (Dual) | ||||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |